Microchip MCP79411-I/MS Real Time Clock
Microchip MCP79411-I/MS Real Time Clock
Microchip MCP79411-I/MS Real Time Clock
Manufacturer: Microchip Technology
Win Source Part Number: 1321594-MCP79411-I/M
Category: Integrated Circuits (ICs)>Clock/Timing>R
Packaging: Tube
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Standard Package: 100
Mounting: Surface Mount
Memory Size: 64B, 1Kb
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 5.5V
Current - Timekeeping (Max): 1.2µA @ 3.3V
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP79411IMS
Base Product Number: MCP79411
RoHS Status: ROHS3 Compliant
IC RTC CLK/CALENDAR I2C 8MSOP Product overview: MCP79411-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79411-I/MS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
RTC, 1KBIT/64B, I2C, MSOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; IC Interface Type:I2C; RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-MSOP
IC RTC CLK/CALENDAR I2C 8-MSOP
IC RTC CLK/CALENDAR I2C 8MSOP
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8251164 | 8251164P | 1321594-MCP79411-I/MS | 690-MCP79411-I/MS | MCP79411-I/MS-ND | 30AC9818 | MCP79411-I/MS | MCP79411-I/MS | MCP79411-I/MS | MCP79411-I/MS |
| Product Name | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Real Time Clocks | Rtc, 1Kbit/64B, I2C, Msop-8; Date Format Microchip | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Bus Interface | I2C | I2C; I²C, 2-Wire Serial | ||||||||
| Package Type | Msop | MSOP | Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tube | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |