Manufacturer: Microchip Technology
Win Source Part Number: 732533-MCP79410-I/ST
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size: 64B, 1Kb
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Current - Timekeeping (Maximum): 1.2μA at 3.3V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MCP79410
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Supply Voltage , Battery: 1.3V ~ 5.5V
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: MCP79410-I/ST from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79410-I/ST can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-TSSOP
IC RTC CLK/CALENDAR I2C 8TSSOP
REAL TIME CLOCK-RTC, 128X8, TSSOP-8; Date Format:-; Clock Format:-; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; IC Interface Type:I2C, Serial; Product Range:- RoHS Compliant: Yes
RTCC, 12C, 1K EE, 64B SRAM,8TSSOP; Date Format:-; Clock Format:-; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; IC Interface Type:I2C, Serial; Operating TemperatureRoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 8-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 732533-MCP79410-I/ST | MCP79410-I/ST-ND | 690-MCP79410-I/ST | MCP79410-I/ST | MCP79410-I/ST | 76R6661 | 75T7447 | MCP79410-I/ST | MCP79410-I/ST |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79410-I/ST | Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock-Rtc, 128X8, Tssop-8; Date Format Microchip | Rtcc, 12C, 1K Ee, 64B Sram,8Tssop; Date Format Microchip | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | RTC; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Tube | Surface Mount; Surface Mount | TSSOP | TSSOP | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |