Manufacturer: Microchip Technology
Win Source Part Number: 884322-MCP7940NT-I/M
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP7940
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP7940NT-I/MNY-ND, MCP7940NT-I/MNYCT, MCP7940NT-I/MNYTR, MCP7940NT-I/MNYDKR
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: MCP7940NT-I/MNY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP7940NT-I/MNY can be used for catalog matching and distributor lookup.
I2C Real-Time Clock/Calendar SRAM TDFN8
I2C Real-Time Clock/Calendar SRAM TDFN8
I2C Real-Time Clock/Calendar SRAM TDFN8
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8TDFN
IC RTC CLK/CALENDAR I2C 8-TDFN
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
RTC CLK/CALENDAR, I2C, TDFN-8; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TDFN; No. of Pins:8Pins; IC Interface Type:I2C; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 884322-MCP7940NT-I/MNY | 690-MCP7940NT-I/MNY | 8246447P | 8246447 | MCP7940NT-I/MNYDKR-ND | MCP7940NT-I/MNY | MCP7940NT-I/MNY | MCP7940NT-I/MNY | 41AH8516 | MCP7940NT-I/MNY |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - MCP7940NT-I/MNY | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Rtc Clk/calendar, I2C, Tdfn-8; Date Format Microchip | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 8-TDFN (2x3) | Tape & Reel (TR) | TDFN | Tdfn | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 8-WFDFN Exposed Pad | TDFN | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |