The MCP7940MT-I/MNY is a low-cost real-time clock/calendar (RTCC) designed for applications requiring accurate timekeeping. It features a comprehensive timekeeping capability, tracking hours, minutes, seconds, day of the week, day, month, and year, with leap year compensation up to the year 2399. The device operates with a 32.768 kHz crystal oscillator optimized for 6-9 pF load capacitance and includes on-chip digital trimming for frequency calibration with a resolution of ±1 PPM. This RTCC supports dual programmable alarms and offers a versatile output pin that can be configured for clock output, alarm signaling, or as a general-purpose output. The MCP7940MT-I/MNY operates over a wide voltage range of 1.8V to 5.5V, with a low typical timekeeping current of 1.2 OºA at 3.3V, making it suitable for low-power applications. It communicates via a 2-wire I²C interface with a clock rate of up to 400 kHz and is rated for industrial temperature ranges from -40°C to +85°C. The device is available in multiple package types, including 8-lead TDFN, making it adaptable for various design requirements.
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: MCP7940MT-I/MNY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP7940MT-I/MNY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884320-MCP7940MT-I/M
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP7940
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP7940MT-I/MNY-ND, MCP7940MT-I/MNYCT, MCP7940MT-I/MNYDKR, MCP7940MTIMNY, MCP7940MT-I/MNYTR
IC RTC CLK/CALENDAR I2C 8TDFN
IC RTC CLK/CALENDAR I2C 8-TDFN
IC RTC CLK/CALENDAR I2C 8-TDFN
REAL TIME CLOCK/CALENDER, 64B, I2C, TDFN-8; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TDFN; No. of Pins:8Pins; IC Interface Type:I2C RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP7940MT-I/MNYCT-ND | 690-MCP7940MT-I/MNY | 884320-MCP7940MT-I/MNY | MCP7940MT-I/MNY | MCP7940MT-I/MNY | MCP7940MT-I/MNY | 79T6326 | MCP7940MT-I/MNY |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - MCP7940MT-I/MNY | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clock/calender, 64B, I2C, Tdfn-8; Date Format Microchip | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 8-TDFN (2x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TDFN | Surface Mount; 8-WFDFN Exposed Pad | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |