Microchip Technology, Inc. MCP7940MT-I/MNY

Description
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Calendar, NV SRAM Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = TDFN Pin Count = 8 Dimensions = 2 x 3 x 0.75mm Length = 2mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Calendar, NV SRAM Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = TDFN Pin Count = 8 Dimensions = 2 x 3 x 0.75mm Length = 2mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7617624P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Calendar, NV SRAM Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = TDFN Pin Count = 8 Dimensions = 2 x 3 x 0.75mm Length = 2mm Delivery on production packaging - Reel. This product is non-returnable.

The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output.
Functions = Calendar, NV SRAM
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 64B
Bus Type = Serial-I2C
Mounting Type = Surface Mount
Package Type = TDFN
Pin Count = 8
Dimensions = 2 x 3 x 0.75mm
Length = 2mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7617624 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Calendar, NV SRAM Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Surface Mount Package Type = TDFN Pin Count = 8 Dimensions = 2 x 3 x 0.75mm Length = 2mm

The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output.
Functions = Calendar, NV SRAM
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 64B
Bus Type = Serial-I2C
Mounting Type = Surface Mount
Package Type = TDFN
Pin Count = 8
Dimensions = 2 x 3 x 0.75mm
Length = 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 7617624P
Unlock Full Specs
to access all available technical data

Similar Products

 - 6676230P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8850752P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6676240P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8850752 - RS Components, Ltd.
RS Components, Ltd.
View Details