"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 788346-MCP7940M-I/SN
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Size: 64B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Family Name: MCP7940
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 1μA @ 5.5V
Alternative Parts (Cross-Reference): M41T56MH6E; M41T56M6E; M41T56MH6TR; M41T56M6TR;
Introduction Date: February 03, 2012
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Real-Time Clock,64B SRAM,I2C,SOIC8
Real-Time Clock,64B SRAM,I2C,SOIC8
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: MCP7940M-I/SN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP7940M-I/SN can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SOIC
RTC, I2C, 64BYTES SRAM, 8SOIC; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP7940M-I/SN-ND | 788346-MCP7940M-I/SN | 9126943 | 7617627P | 690-MCP7940M-I/SN | MCP7940M-I/SN | MCP7940M-I/SN | MCP7940M-I/SN | 93T1810 | MCP7940M-I/SN |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - MCP7940M-I/SN | Real Time Clocks | Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Rtc, I2C, 64Bytes Sram, 8Soic; Date Format Microchip | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; Soic | SOIC; SOIC | Tube | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |