Microchip Technology, Inc. MCP7940M-I/P

Description
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Alarm, Calendar Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Through Hole Package Type = PDIP Pin Count = 8 Dimensions = 10.16 x 7.11 x 4.95mm Length = 10.16mm
Request a Quote
Description
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Alarm, Calendar Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Through Hole Package Type = PDIP Pin Count = 8 Dimensions = 10.16 x 7.11 x 4.95mm Length = 10.16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7747403 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Alarm, Calendar Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Through Hole Package Type = PDIP Pin Count = 8 Dimensions = 10.16 x 7.11 x 4.95mm Length = 10.16mm

The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output.
Functions = Alarm, Calendar
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 64B
Bus Type = Serial-I2C
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 10.16 x 7.11 x 4.95mm
Length = 10.16mm

Supplier's Site
 - 1460203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clock/Calendar SRAM I2C PDIP8 - Clocks, Timing & Frequency Control Circuits - Real Time Clocks

Real Time Clock/Calendar SRAM I2C PDIP8 - Clocks, Timing & Frequency Control Circuits - Real Time Clocks

Supplier's Site
 - 7747403P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output. Functions = Alarm, Calendar Date Format = DW:DM:M:Y Time Format = HH:MM:SS User RAM = 64B Bus Type = Serial-I2C Mounting Type = Through Hole Package Type = PDIP Pin Count = 8 Dimensions = 10.16 x 7.11 x 4.95mm Length = 10.16mm Delivery on production packaging - Tube. This product is non-returnable.

The Microchip MCP7940M is Real-Time Clock Calendar (RTCC) that supports I²C communications. The MCP7940M includes a digital trimming circuit for accuracy which can compensate for crystal tolerance and temperature. The MCP7940M features a multi-functional output that can be configured as an alarm output, to output a selectable frequency square wave or as a general purpose output.
Functions = Alarm, Calendar
Date Format = DW:DM:M:Y
Time Format = HH:MM:SS
User RAM = 64B
Bus Type = Serial-I2C
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 10.16 x 7.11 x 4.95mm
Length = 10.16mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Real-Time PCR Instruments
Product Number 7747403
Unlock Full Specs
to access all available technical data

Similar Products

 - 6676212 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8274622P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1460763 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 9047483P - RS Components, Ltd.
RS Components, Ltd.
View Details