Manufacturer: Microchip Technology
Win Source Part Number: 884319-MCP7940M-I/MS
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP7940
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RTC CLK/CALENDAR I2C 8MSOP Product overview: MCP7940M-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP7940M-I/MS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC RTC CLK/CALENDAR I2C 8-MSOP
IC RTC CLK/CALENDAR I2C 8-MSOP
IC RTC CLK/CALENDAR I2C 8MSOP
RTC, I2C, 64BYTES SRAM, 8MSOP; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; IC Interface Type:I2C; Operating RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 884319-MCP7940M-I/MS | 690-MCP7940M-I/MS | MCP7940M-I/MS-ND | MCP7940M-I/MS | MCP7940M-I/MS | MCP7940M-I/MS | 93T1808 | MCP7940M-I/MS |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - MCP7940M-I/MS | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Rtc, I2C, 64Bytes Sram, 8Msop; Date Format Microchip | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | RTC; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-MSOP | Tube | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | MSOP | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |