"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP79402T-I/SN-ND | MCP79402T-I/SN | MCP79402T-I/SN | MCP79402T-I/SN | 85R1771 |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Calendar, Clock; Real Time Clock |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | SOIC | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |