Manufacturer: Microchip Technology
Win Source Part Number: 805892-MCP79401T-I/M
Packaging: Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size: 64B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-WFDFN Exposed Pad
Current - Timekeeping (Maximum): 1.2μA (Typ) at 3.3V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP79401
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: MCP79401T-I/MNY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79401T-I/MNY can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8-TDFN
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:TDFN; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 805892-MCP79401T-I/MNY | MCP79401T-I/MNYTR-ND | 690-MCP79401T-I/MNY | MCP79401T-I/MNY | MCP79401T-I/MNY | 85R1762 | MCP79401T-I/MNY |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79401T-I/MNY | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount | Surface Mount; 8-WFDFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 8-WFDFN Exposed Pad | TDFN | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |