Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID MCP79401

Description
The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day EEPROM uses 8 bytes/page with Block Sector write protection Protect none, 1/4, 1/2 or all of array Unique ID is factory programmed with a MAC Address
Datasheet
Description
The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day EEPROM uses 8 bytes/page with Block Sector write protection Protect none, 1/4, 1/2 or all of array Unique ID is factory programmed with a MAC Address
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID - MCP79401 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID
MCP79401
Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID MCP79401
The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day EEPROM uses 8 bytes/page with Block Sector write protection Protect none, 1/4, 1/2 or all of array Unique ID is factory programmed with a MAC Address

The MCP79401 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID that is factory programmed in a locked section of EEPROM with a MAC Address. This ID can also be unlocked and reprogrammed by the end user.

Additional Features

    General purpose RTCC with features that target low power and smart energy applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 5 µA Typical Dynamic Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (power lost)
      • VBAT to VCC (power restored)
    • Dual alarms with single Interrupt Output that operates on VCC or VBAT
    • Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps
      • 1 ppm is approximately 86 milliseconds/day
    • EEPROM uses 8 bytes/page with Block Sector write protection
      • Protect none, 1/4, 1/2 or all of array
    • Unique ID is factory programmed with a MAC Address
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MCP79401
Product Name Battery-Backed I2C Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
CD74HCT7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HCT7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
Rtc, Spi, Rv-3049, 8Ppm, 10Son; Date Format Micro Crystal - 09X0511 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details