IC RTC CLK/CALENDAR I2C 8MSOP Product overview: MCP79400-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79400-I/MS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Clock/Timing- Real Time Clocks
Package: Tube
Type: Clock/Calendar
Product Status: Active
Features: Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Memory Size: 64B
Time Format: HH:MM:SS (12/24 hr)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8-MSOP
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8-MSOP
I2C MSOP-8 Real-time Clocks (RTC) ROHS
IC RTC CLK/CALENDAR I2C 8MSOP
RTCC, GP I2C, 64B SRAM, ID, 8MSOP; Date Format:YYYY:MM:WK:DD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP79400-I/MS | MCP79400-I/MS-ND | MCP79400-I/MS | MCP79400-I/MS | MCP79400-I/MS | MCP79400-I/MS | MCP79400-I/MS | 12X8718 | |
| Product Name | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) -Clock/Timing- Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | RTC/Clock Chip >> Real-time Clocks (RTC) | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Rtcc, Gp I2C, 64B Sram, Id, 8Msop; Date Format Microchip |
| Package Type | Tube | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | MSOP | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |