Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits MCP73X23EV-LFP

Description
MCP73123, MCP73223 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
MCP73123, MCP73223 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - MCP73X23EV-LFP-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
MCP73X23EV-LFP-ND
Evaluation and Demonstration Boards and Kits MCP73X23EV-LFP-ND
MCP73123, MCP73223 Battery Charger Power Management Evaluation Board

MCP73123, MCP73223 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Linear ICs - Evaluation Board - MCP73X23EV-LFP - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
MCP73X23EV-LFP
Linear ICs - Evaluation Board MCP73X23EV-LFP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power, Motor & Robotics Development Tools - 6872735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
6872735
Power, Motor & Robotics Development Tools 6872735
LiFePO4 Battery Charger Demo Board

LiFePO4 Battery Charger Demo Board

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1342766-MCP73X23EV-LFP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1342766-MCP73X23EV-LFP
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1342766-MCP73X23EV-LFP
Win Source Part Number: 1342766-MCP73X23EV-L FP Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 or 2 Cell- LiFePO4 (Lithium Iron Phosphate) , 3.6V and 7.2V @ 500mA Embedded: No Utilized IC / Part: MCP73123, MCP73223 Secondary Attributes: Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge ECCN: 3A992A Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: MCP73X23

Win Source Part Number: 1342766-MCP73X23EV-LFP
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 or 2 Cell- LiFePO4 (Lithium Iron Phosphate) , 3.6V and 7.2V @ 500mA
Embedded: No
Utilized IC / Part: MCP73123, MCP73223
Secondary Attributes: Safety Timer, Thermal Protection, Automatic Charge Termination and Recharge
ECCN: 3A992A
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: MCP73X23

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MCP73X23EV-LFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
MCP73X23EV-LFP
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits MCP73X23EV-LFP
BOARD EVAL BATT CHARGER MCP73X23

BOARD EVAL BATT CHARGER MCP73X23

Supplier's Site
Power Management IC Development Tools - MCP73X23EV-LFP - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
MCP73X23EV-LFP
Power Management IC Development Tools MCP73X23EV-LFP
Power Management IC Development Tools MCP73X23 OVP Lithium Eval Board

Power Management IC Development Tools MCP73X23 OVP Lithium Eval Board

Buy Now Datasheet
Mcp73123, Batt Charger, Eval Board; Kit Application Type Microchip - 52R2144 - Newark, An Avnet Company
Chicago, IL, United States
Mcp73123, Batt Charger, Eval Board; Kit Application Type Microchip
52R2144
Mcp73123, Batt Charger, Eval Board; Kit Application Type Microchip 52R2144
MCP73123, BATT CHARGER, EVAL BOARD; Kit Application Type:Power Management - Battery; Application Sub Type:Battery Charger; Silicon Core Number:MCP73123, MCP73223; Silicon Manufacturer:Microch ip; Kit Contents:Board, Documents; ProductRoHS Compliant: Yes

MCP73123, BATT CHARGER, EVAL BOARD; Kit Application Type:Power Management - Battery; Application Sub Type:Battery Charger; Silicon Core Number:MCP73123, MCP73223; Silicon Manufacturer:Microchip; Kit Contents:Board, Documents; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number MCP73X23EV-LFP-ND MCP73X23EV-LFP 6872735 1342766-MCP73X23EV-LFP MCP73X23EV-LFP MCP73X23EV-LFP 52R2144
Product Name Evaluation and Demonstration Boards and Kits Linear ICs - Evaluation Board Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Mcp73123, Batt Charger, Eval Board; Kit Application Type Microchip
Category Developement Board Developement Board Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,SCT1,99-01-2595,50 OHM - TB-1005+ - Mini-Circuits
Specs
Category Developement Board
View Details
RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
Microcontroller Development Tools - 1109118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer Atmega; Other
View Details