The MCP73871T-2AAI/MLTR-
IC BATT CHG LI-ION 1CELL 20QFN
Manufacturer: Microchip Technology
Win Source Part Number: 884316-MCP73871T-2AA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP73871
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MCP73871T-2AAI/MLTR-ND | 884316-MCP73871T-2AAI/ML | MCP73871T-2AAI/ML | MCP73871T-2AAI/ML | MCP73871T-2AAI/ML |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MCP73871T-2AAI/ML | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 20-VFQFN Exposed Pad | 20-QFN (4x4) | 20-VFQFN Exposed Pad | ||
| Pins | 20 | ||||
| Cells | 1 |