Microchip Technology, Inc. USB/AC Battery Charger with Power Path Management MCP73871

Description
The MCP73871 device is a 1A fully integrated linear solution for system load sharing and Li-Ion / Li-Polymer battery charge management with AC-DC wall adapter and USB port power sources selection. It’s also capable of autonomous power source selection between input or battery. The MCP73871 device employs a constant current/constant voltage (CC/CV) charge algorithm with selectable charge termination point. The constant voltage regulation is fixed with four available options: 4.10V, 4.20V, 4.35V, or 4.40V. Additional Features Integrated System Load Sharing and Battery Charge Management Simultaneously Power the System and Charge the Li-Ion Battery Integrated Pass Transistors Integrated Current Sense Integrated Reverse Discharge Protection Selectable Input Power Sources: USB Port or AC-DC Wall Adapter Preset High Accuracy Charge Voltage Options:4.10V, 4.20V, 4.35V or 4.40V ±0.5% Regulation Tolerance Maximum 1.8A Total Input Current Control Resistor Programmable Fast Charge Current Control: 50 mA to 1A Resistor Programmable Termination Set Point Selectable USB Input Current Control: Absolute Maximum: 100 mA (L) / 500 mA (H) Automatic Recharge Automatic End-of-Charge Control Safety Timer With Timer Enable/Disable Control 0.1C Preconditioning for Deeply Depleted Cells Battery Cell Temperature Monitor Undervoltage Lockout (UVLO) Low Battery Status Indicator (LBO) Power-Good Status Indicator (PG) Charge Status and Fault Condition Indicators
Datasheet
Description
The MCP73871 device is a 1A fully integrated linear solution for system load sharing and Li-Ion / Li-Polymer battery charge management with AC-DC wall adapter and USB port power sources selection. It’s also capable of autonomous power source selection between input or battery. The MCP73871 device employs a constant current/constant voltage (CC/CV) charge algorithm with selectable charge termination point. The constant voltage regulation is fixed with four available options: 4.10V, 4.20V, 4.35V, or 4.40V. Additional Features Integrated System Load Sharing and Battery Charge Management Simultaneously Power the System and Charge the Li-Ion Battery Integrated Pass Transistors Integrated Current Sense Integrated Reverse Discharge Protection Selectable Input Power Sources: USB Port or AC-DC Wall Adapter Preset High Accuracy Charge Voltage Options:4.10V, 4.20V, 4.35V or 4.40V ±0.5% Regulation Tolerance Maximum 1.8A Total Input Current Control Resistor Programmable Fast Charge Current Control: 50 mA to 1A Resistor Programmable Termination Set Point Selectable USB Input Current Control: Absolute Maximum: 100 mA (L) / 500 mA (H) Automatic Recharge Automatic End-of-Charge Control Safety Timer With Timer Enable/Disable Control 0.1C Preconditioning for Deeply Depleted Cells Battery Cell Temperature Monitor Undervoltage Lockout (UVLO) Low Battery Status Indicator (LBO) Power-Good Status Indicator (PG) Charge Status and Fault Condition Indicators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB/AC Battery Charger with Power Path Management - MCP73871 - Microchip Technology, Inc.
Chandler, AZ, United States
USB/AC Battery Charger with Power Path Management
MCP73871
USB/AC Battery Charger with Power Path Management MCP73871
The MCP73871 device is a 1A fully integrated linear solution for system load sharing and Li-Ion / Li-Polymer battery charge management with AC-DC wall adapter and USB port power sources selection. It’s also capable of autonomous power source selection between input or battery. The MCP73871 device employs a constant current/constant voltage (CC/CV) charge algorithm with selectable charge termination point. The constant voltage regulation is fixed with four available options: 4.10V, 4.20V, 4.35V, or 4.40V. Additional Features Integrated System Load Sharing and Battery Charge Management Simultaneously Power the System and Charge the Li-Ion Battery Integrated Pass Transistors Integrated Current Sense Integrated Reverse Discharge Protection Selectable Input Power Sources: USB Port or AC-DC Wall Adapter Preset High Accuracy Charge Voltage Options:4.10V, 4.20V, 4.35V or 4.40V ±0.5% Regulation Tolerance Maximum 1.8A Total Input Current Control Resistor Programmable Fast Charge Current Control: 50 mA to 1A Resistor Programmable Termination Set Point Selectable USB Input Current Control: Absolute Maximum: 100 mA (L) / 500 mA (H) Automatic Recharge Automatic End-of-Charge Control Safety Timer With Timer Enable/Disable Control 0.1C Preconditioning for Deeply Depleted Cells Battery Cell Temperature Monitor Undervoltage Lockout (UVLO) Low Battery Status Indicator (LBO) Power-Good Status Indicator (PG) Charge Status and Fault Condition Indicators

The MCP73871 device is a 1A fully integrated linear solution for system load sharing and Li-Ion / Li-Polymer battery charge management with AC-DC wall adapter and USB port power sources selection. It’s also capable of autonomous power source selection between input or battery. The MCP73871 device employs a constant current/constant voltage (CC/CV) charge algorithm with selectable charge termination point. The constant voltage regulation is fixed with four available options: 4.10V, 4.20V, 4.35V, or 4.40V.

Additional Features

    • Integrated System Load Sharing and Battery Charge Management
    • Simultaneously Power the System and Charge the Li-Ion Battery
    • Integrated Pass Transistors
    • Integrated Current Sense
    • Integrated Reverse Discharge Protection
    • Selectable Input Power Sources: USB Port or AC-DC Wall Adapter
    • Preset High Accuracy Charge Voltage Options:4.10V, 4.20V, 4.35V or 4.40V
    • ±0.5% Regulation Tolerance
    • Maximum 1.8A Total Input Current Control
    • Resistor Programmable Fast Charge Current Control: 50 mA to 1A
    • Resistor Programmable Termination Set Point
    • Selectable USB Input Current Control: Absolute Maximum: 100 mA (L) / 500 mA (H)
    • Automatic Recharge
    • Automatic End-of-Charge Control
    • Safety Timer With Timer Enable/Disable Control
    • 0.1C Preconditioning for Deeply Depleted Cells
    • Battery Cell Temperature Monitor
    • Undervoltage Lockout (UVLO)
    • Low Battery Status Indicator (LBO)
    • Power-Good Status Indicator (PG)
    • Charge Status and Fault Condition Indicators
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number MCP73871
Product Name USB/AC Battery Charger with Power Path Management
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 126356010 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details