IC BATT CHG LI-ION 1CELL 20QFN Product overview: MCP73871-1CCI/ML from Microchip Technology is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-MCP73871-1CCI/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Power Management (PMIC) Battery Chargers
Package: Tube
Package / Case: 20-VFQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 20-QFN (4x4)
Base Product Number: MCP73871
Battery Chemistry: Lithium Ion/Polymer
Product Status: Active
Charger IC Lithium Ion/Polymer 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Battery Chargers | Battery Chargers | Battery Chargers |
| Product Number | 85-MCP73871-1CCI/ML | MCP73871-1CCI/ML | MCP73871-1CCI/ML-ND |
| Product Name | Battery Charger | Integrated Circuits (ICs) -Power Management (PMIC) Battery Chargers | Battery Chargers |
| Compliances | RoHS |