Microchip Technology, Inc. PMIC - PMIC - Battery Chargers - MCP73864-I/SL MCP73864-I/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 884315-MCP73864-I/SL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MCP73864 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884315-MCP73864-I/SL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MCP73864 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MCP73864-I/SL - 884315-MCP73864-I/SL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73864-I/SL
884315-MCP73864-I/SL
PMIC - PMIC - Battery Chargers - MCP73864-I/SL 884315-MCP73864-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 884315-MCP73864-I/SL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MCP73864 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884315-MCP73864-I/SL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: MCP73864
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 884315-MCP73864-I/SL
Product Name PMIC - PMIC - Battery Chargers - MCP73864-I/SL
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
LED Drivers - BCR405UE6327HTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; SC-74, SOT-457
View Details