Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MCP73843T-420I/MS

Description
Win Source Part Number: 1078232-MCP73843T-42 0I/MS Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73843-420I/MS; MCP73841T-420I/UN; MCP73843-410I/MS; BQ24091DGQT; BQ2057DGKR; BQ24090DGQTMCP73843T -420IMS; MCP73843T420IMS; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73843T-420I/MS-ND R Base Product Number: MCP73843
Request a Quote Datasheet
Description
Win Source Part Number: 1078232-MCP73843T-42 0I/MS Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73843-420I/MS; MCP73841T-420I/UN; MCP73843-410I/MS; BQ24091DGQT; BQ2057DGKR; BQ24090DGQTMCP73843T -420IMS; MCP73843T420IMS; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73843T-420I/MS-ND R Base Product Number: MCP73843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1078232-MCP73843T-420I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1078232-MCP73843T-420I/MS
Integrated Circuits (ICs) - PMIC - Battery Chargers 1078232-MCP73843T-420I/MS
Win Source Part Number: 1078232-MCP73843T-42 0I/MS Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply (Max): 12V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Programmable Features: Timer Battery Pack Voltage: 4.2V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MCP73843-420I/MS; MCP73841T-420I/UN; MCP73843-410I/MS; BQ24091DGQT; BQ2057DGKR; BQ24090DGQTMCP73843T -420IMS; MCP73843T420IMS; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP73843T-420I/MS-ND R Base Product Number: MCP73843

Win Source Part Number: 1078232-MCP73843T-420I/MS
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply (Max): 12V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP73843-420I/MS; MCP73841T-420I/UN; MCP73843-410I/MS; BQ24091DGQT; BQ2057DGKR; BQ24090DGQTMCP73843T-420IMS; MCP73843T420IMS;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP73843T-420I/MS-NDR
Base Product Number: MCP73843

Buy Now Datasheet
PMIC - Battery Chargers - MCP73843T-420I/MS-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73843T-420I/MS-ND
PMIC - Battery Chargers MCP73843T-420I/MS-ND
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Buy Now Datasheet
PMIC - Battery Chargers - MCP73843T-420I/MS - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73843T-420I/MS
PMIC - Battery Chargers MCP73843T-420I/MS
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73843T-420I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73843T-420I/MS
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73843T-420I/MS
IC BATT CONTRL LI-ION 1CEL 8MSOP

IC BATT CONTRL LI-ION 1CEL 8MSOP

Supplier's Site
Battery Chargers - MCP73843T-420I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73843T-420I/MS
Battery Chargers MCP73843T-420I/MS
Charger IC Lithium Ion/Polymer 8-MSOP

Charger IC Lithium Ion/Polymer 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1078232-MCP73843T-420I/MS MCP73843T-420I/MS-ND MCP73843T-420I/MS MCP73843T-420I/MS MCP73843T-420I/MS
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Cells 1 1
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1922392 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
PMIC - Battery Chargers - LTC1733EMSE#TRPBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.2 volts
Charge Current 1500 mA
View Details
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers