Microchip Technology, Inc. Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller MCP73841

Description
The MCP73841 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-10 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing single cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 4.1V and 4.2V, for use with either coke or graphite anodes. The MCP73841 operates with an input voltage range of 4.5V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Temperature Monitor Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73841 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-10 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing single cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 4.1V and 4.2V, for use with either coke or graphite anodes. The MCP73841 operates with an input voltage range of 4.5V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Temperature Monitor Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller - MCP73841 - Microchip Technology, Inc.
Chandler, AZ, United States
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller
MCP73841
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller MCP73841
The MCP73841 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-10 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing single cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 4.1V and 4.2V, for use with either coke or graphite anodes. The MCP73841 operates with an input voltage range of 4.5V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Temperature Monitor Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range

The MCP73841 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-10 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing single cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 4.1V and 4.2V, for use with either coke or graphite anodes. The MCP73841 operates with an input voltage range of 4.5V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C.

Additional Features

    • Safety Charge Timers
    • Automatic Charge Termination
    • Automatic Recharge
    • Temperature Monitor
    • Charge Status Indicator
    • High Accuracy Voltage Regulation: 0.5% (Max)
    • Automatic Preconditioning of Deeply Depleted Cells
    • Shutdown Current: 0.25µA (Typical)
    • No Inductor Required
    • Programmable Charge Current
    • Automatic Power-Down When Input Power Removed
    • –40°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73841
Product Name Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
View Details
Power Supply Controllers, Monitors - 1727-NEX81916DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details