Microchip Technology, Inc. Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller MCP73838

Description
The MCP73838 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73838 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Safety timer enable input
Datasheet
Description
The MCP73838 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73838 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Safety timer enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller - MCP73838 - Microchip Technology, Inc.
Chandler, AZ, United States
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
MCP73838
Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller MCP73838
The MCP73838 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73838 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package. Additional Features USB or AC-adapter dual input full-featured Li-ion charger Automatic Power Source Selection Programmable charge current up to 1 A from AC-adapter Integrated USB control with selectable 100mA and 500mA charge rates Automatic charge control with selectable current threshold and safety timer Safety timer enable input

The MCP73838 is a highly integrated full-featured linear Li-ion battery charger with both USB and AC-adapter inputs. Automatic Power Source Selection simplifies the design of battery chargers for applications that are powered from either a USB port or an AC adapter. For USB-powered systems, the MCP73838 specifically adheres to the current limits governed by the USB application. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package or 10-pin MSOP package.

Additional Features

    • USB or AC-adapter dual input full-featured Li-ion charger
    • Automatic Power Source Selection
    • Programmable charge current up to 1 A from AC-adapter
    • Integrated USB control with selectable 100mA and 500mA charge rates
    • Automatic charge control with selectable current threshold and safety timer
    • Safety timer enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MCP73838
Product Name Advanced Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data