1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package
Additional Features
High accuracy preset output voltage regulation
Regulated output voltage options
User-programmable charge current up to 1A
Two open-drain Status outputs
Preconditioning and end-of-charge ratio options
Under-voltage lockout
Power Good output
1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package
Additional Features
- High accuracy preset output voltage regulation
- Regulated output voltage options
- User-programmable charge current up to 1A
- Two open-drain Status outputs
- Preconditioning and end-of-charge ratio options
- Under-voltage lockout
- Power Good output