Li-Ion/Polymer battery charger, PG, 1A
Li-Ion/Polymer battery charger, PG, 1A
Li-Ion/Polymer battery charger, PG, 1A
Manufacturer: Microchip Technology
Win Source Part Number: 122242-MCP73833-AMI/
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC BATT CNTRL LI-ION 1CEL 10MSOP
BATT CHARGER, LI-ION/POL, 1A, MSOP-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:1A; IC Case / Package:MSOP; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
IC BATT CNTRL LI-ION 1CEL 10MSOP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 7386373P | 7386373 | 122242-MCP73833-AMI/UN | MCP73833-AMI/UN-ND | 34M7501 | MCP73833-AMI/UN | MCP73833-AMI/UN | MCP73833-AMI/UN |
| Product Name | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - MCP73833-AMI/UN | PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, 1A, Msop-20; Battery Type Microchip | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | MSOP; MSOP | MSOP; Msop | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Pins | 10 | 10 | 10 | 10 | ||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Cell Type | Li-Ion; Lithium-ion, lithium-polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer |