Microchip Technology, Inc. PMIC - Battery Chargers MCP73832T-3ACI/MC

Description
IC BATT CONTRL LI-ION 1CELL 8DFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CELL 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73832T-3ACI/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-3ACI/MCDKR-ND
PMIC - Battery Chargers MCP73832T-3ACI/MCDKR-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-3ACI/MCTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-3ACI/MCTR-ND
PMIC - Battery Chargers MCP73832T-3ACI/MCTR-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-3ACI/MCCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73832T-3ACI/MCCT-ND
PMIC - Battery Chargers MCP73832T-3ACI/MCCT-ND
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MCP73832T-3ACI/MC - 1075392-MCP73832T-3ACI/MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MCP73832T-3ACI/MC
1075392-MCP73832T-3ACI/MC
PMIC - PMIC - Battery Chargers - MCP73832T-3ACI/MC 1075392-MCP73832T-3ACI/MC
Manufacturer: Microchip Technology Win Source Part Number: 1075392-MCP73832T-3A CI/MC Packaging: Reel - TR Fault Protection: Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 500mA Battery Pack Voltage: 4.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1075392-MCP73832T-3ACI/MC
Packaging: Reel - TR
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Battery Chargers - MCP73832T-3ACI/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73832T-3ACI/MC
Battery Chargers MCP73832T-3ACI/MC
Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Charger IC Lithium Ion/Polymer 8-DFN (2x3)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73832T-3ACI/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73832T-3ACI/MC
PMIC - Battery Chargers MCP73832T-3ACI/MC
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73832T-3ACI/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73832T-3ACI/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73832T-3ACI/MC
IC BATT CONTRL LI-ION 1CELL 8DFN

IC BATT CONTRL LI-ION 1CELL 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73832T-3ACI/MCDKR-ND 1075392-MCP73832T-3ACI/MC MCP73832T-3ACI/MC MCP73832T-3ACI/MC MCP73832T-3ACI/MC
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MCP73832T-3ACI/MC Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 8-VFDFN Exposed Pad 8-DFN (2x3) 8-VFDFN Exposed Pad
Pins 8
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
Power - Wireless Charging ICs - WLC1150-68LQXQT - WLC1150-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details