Li-Ion/Li-Poly Charge controller 4.2V
IC BATT CONTRL LI-ION 1CELL 8DFN
Win Source Part Number: 1254067-MCP73831-2AC
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 150
Mounting: SMD (SMT)
Fault Protection: Over Voltage
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73831
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current:500mA; IC Case / Package:DFN; No. of Pins:8Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
BATT CHARGER, LI-ION/POL, 0.5A, DFN-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.2V; Charge Current Max:500mA; Battery IC Case Style:DFN; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL LI-ION 1CELL 8DFN
Charger IC Lithium Ion/Polymer 8-DFN (2x3)
IC BATT CONTRL LI-ION 1CELL 8DFN
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 649494 | MCP73831-2ACI/MC-ND | 1254067-MCP73831-2ACI/MC | 77M3048 | 12AC9925 | MCP73831-2ACI/MC | MCP73831-2ACI/MC | MCP73831-2ACI/MC |
| Product Name | Battery Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Microchip | Batt Charger, Li-Ion/pol, 0.5A, Dfn-8; Battery Type Microchip | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Package Type | DFN | 8-VFDFN Exposed Pad | DFN | 8-VFDFN Exposed Pad | ||||
| Pins | 8 | 8 | 8 | 8 | ||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection |