Microchip Technology, Inc. Single Cell Lithium-Ion Charge Management Controller w/ Soft Start MCP73830L

Description
The MCP73830/L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 20 mA – 200 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge: Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)
Datasheet
Description
The MCP73830/L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 20 mA – 200 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge: Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start - MCP73830L - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start
MCP73830L
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start MCP73830L
The MCP73830/L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 20 mA – 200 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge: Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)

The MCP73830/L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications.

Additional Features

    • Complete Linear Charge Management Controller
    • High Accuracy Preset Voltage Regulation: 0.75%
    • Programmable Charge Current: 20 mA – 200 mA
    • Soft-start to avoid inrush current
    • Preconditioning: 10% and No Preconditioning Option
    • Fixed Preconditioning Timer: 1 Hour
    • Fixed Elapse Timer: 0 Hour or 4 Hours
    • Automatic Recharge:
    • Automatic End-of-Charge Control Termination: 7.5% and 10%
    • Under Voltage Lockout (UVLO)
    • Chip/Charge Enable Pin (/CE)
    • Packaging: TDFN-6 (2x2x0.75 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73830L
Product Name Single Cell Lithium-Ion Charge Management Controller w/ Soft Start
Package Type Other; ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - A8303SESTR-T - Lingto Electronic Limited
Specs
Regulator Category Linear; Switching
View Details
5V Power Management IC - 734-AAT4710IRN-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
4 suppliers
Voltage Regulators - 155080P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
IQ 3.00E-5 amps
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details