Microchip Technology, Inc. Single Cell Lithium-Ion Charge Management Controller w/ Soft Start MCP73830

Description
The MCP73830 and MCP73830L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 100 mA – 1000 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)
Datasheet
Description
The MCP73830 and MCP73830L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 100 mA – 1000 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start - MCP73830 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start
MCP73830
Single Cell Lithium-Ion Charge Management Controller w/ Soft Start MCP73830
The MCP73830 and MCP73830L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications. Additional Features Complete Linear Charge Management Controller High Accuracy Preset Voltage Regulation: 0.75% Programmable Charge Current: 100 mA – 1000 mA Soft-start to avoid inrush current Preconditioning: 10% and No Preconditioning Option Fixed Preconditioning Timer: 1 Hour Fixed Elapse Timer: 0 Hour or 4 Hours Automatic Recharge Automatic End-of-Charge Control Termination: 7.5% and 10% Under Voltage Lockout (UVLO) Chip/Charge Enable Pin (/CE) Packaging: TDFN-6 (2x2x0.75 mm)

The MCP73830 and MCP73830L are highly integrated, Li-Ion battery charge management controllers for use in spacelimited applications. The MCP73830/L devices provide specific charge algorithms for single-cell Li-Ion/Li-Polymer batteries to achieve optimal capacity and safety in the shortest charging time possible. Along with its small physical size, the low number of external components makes the MCP73830/L ideally suitable for portable applications.

Additional Features

    • Complete Linear Charge Management Controller
    • High Accuracy Preset Voltage Regulation: 0.75%
    • Programmable Charge Current: 100 mA – 1000 mA
    • Soft-start to avoid inrush current
    • Preconditioning: 10% and No Preconditioning Option
    • Fixed Preconditioning Timer: 1 Hour
    • Fixed Elapse Timer: 0 Hour or 4 Hours
    • Automatic Recharge
    • Automatic End-of-Charge Control Termination: 7.5% and 10%
    • Under Voltage Lockout (UVLO)
    • Chip/Charge Enable Pin (/CE)
    • Packaging: TDFN-6 (2x2x0.75 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73830
Product Name Single Cell Lithium-Ion Charge Management Controller w/ Soft Start
Package Type Other; ['TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1173AR-12 - 910600-ADP1173AR-12 - Win Source Electronics
Specs
Regulator Category Switching
Package Type SOIC; Other; 8-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2060194 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A5932GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details