MCP73826, MCP73827, MCP73828 Battery Charger Power Management Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 788340-MCP7382XEV
Main Purpose: Power Management, Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, 4.5 ~ 6V in
Embedded: No
Utilized IC / Part: MCP73826, MCP73827, MCP73828
Family Name: MCP7382X
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 3E991
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools MCP7382X Li-Ion Batt Charger
KIT EVALUATION FOR MCP7382X
KIT EVALUATION FOR MCP7382X
| DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | MCP7382XEV-ND | MCP7382XEV | 788340-MCP7382XEV | MCP7382XEV | 536-MCP7382XEV | MCP7382XEV |
| Product Name | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits - MCP7382XEV | Power Management IC Development Tools | KIT EVALUATION FOR MCP7382X | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Development Suite / Kit | Developement Board |