Microchip Technology, Inc. Single Cell Lithium-Ion Charge Management Controller MCP73828

Description
The MCP73828 is a battery charger controller for single cell Lithium-Ion (Li-Ion) batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include, over-current foldback, charge complete output, and continuous temperature monitor. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73828 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.7uA (Typical) No Inductor Required 1 % Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Complete Output Continuous Temperature Monitor Foldback Current Limiting -20°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73828 is a battery charger controller for single cell Lithium-Ion (Li-Ion) batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include, over-current foldback, charge complete output, and continuous temperature monitor. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73828 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.7uA (Typical) No Inductor Required 1 % Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Complete Output Continuous Temperature Monitor Foldback Current Limiting -20°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Lithium-Ion Charge Management Controller - MCP73828 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Lithium-Ion Charge Management Controller
MCP73828
Single Cell Lithium-Ion Charge Management Controller MCP73828
The MCP73828 is a battery charger controller for single cell Lithium-Ion (Li-Ion) batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include, over-current foldback, charge complete output, and continuous temperature monitor. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73828 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.7uA (Typical) No Inductor Required 1 % Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Complete Output Continuous Temperature Monitor Foldback Current Limiting -20°C to +85°C Ambient Operating Temperature Range

The MCP73828 is a battery charger controller for single cell Lithium-Ion (Li-Ion) batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include, over-current foldback, charge complete output, and continuous temperature monitor. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73828 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 8-Pin MSOP.

Additional Features

    • Low Power Dissipation
    • Shutdown Current: 0.7uA (Typical)
    • No Inductor Required
    • 1 % Overall System Accuracy
    • Automatic Cell Preconditioning of Deeply Depleted Cells
    • Programmable Charge Current
    • Automatic Power-Down When Input Power Removed
    • Charge Complete Output
    • Continuous Temperature Monitor
    • Foldback Current Limiting
    • -20°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73828
Product Name Single Cell Lithium-Ion Charge Management Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADM8660AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Current Regulation/Management - 863-1556-2-ND - DigiKey
Specs
Package Type Other; 16-WFDFN Exposed Pad
IOUT 2.5 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Regulators - 2441888 - RS Components, Ltd.
Specs
IQ 3 amps
View Details
Power Management - Specialized - 620-ACS37800KMCTR-030B3-I2CTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details