Microchip Technology, Inc. Single Cell Lithium-Ion Charge Management Controller MCP73826

Description
The MCP73826 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73826 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 6-Pin SOT-23A. Additional Features Shutdown Current: 0.4uA (Typical) Operating Current: 260uA (Typical) No Inductor Required 1% Overall System Accuracy Foldback Current Limiting –20C to +85C Ambient Operating Temperature Range
Datasheet
Description
The MCP73826 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73826 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 6-Pin SOT-23A. Additional Features Shutdown Current: 0.4uA (Typical) Operating Current: 260uA (Typical) No Inductor Required 1% Overall System Accuracy Foldback Current Limiting –20C to +85C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Lithium-Ion Charge Management Controller - MCP73826 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Lithium-Ion Charge Management Controller
MCP73826
Single Cell Lithium-Ion Charge Management Controller MCP73826
The MCP73826 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73826 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 6-Pin SOT-23A. Additional Features Shutdown Current: 0.4uA (Typical) Operating Current: 260uA (Typical) No Inductor Required 1% Overall System Accuracy Foldback Current Limiting –20C to +85C Ambient Operating Temperature Range

The MCP73826 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor can set charge current. The MCP73826 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20°C to +85°C and is available in a small 6-Pin SOT-23A.

Additional Features

    • Shutdown Current: 0.4uA (Typical)
    • Operating Current: 260uA (Typical)
    • No Inductor Required
    • 1% Overall System Accuracy
    • Foldback Current Limiting
    • –20C to +85C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73826
Product Name Single Cell Lithium-Ion Charge Management Controller
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 1.2 amps
View Details
2.6V 0.15A LDO Voltage Regulator IC - 699-AAT3215IJS-2.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 2060190 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details