Microchip Technology, Inc. Dual Cell Li-Ion/Li-Polymer Battery Charge Management Controller MCP73213

Description
The MCP73213 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73213 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmabed to be between 130 mA and 1100 mA. The MCP73213 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller:- Integrated Input Overvoltage Protection- Integrated Pass Transistor- Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells- Available options: 10% or Disable Battery Charge Voltage Options:- 8.20V, 8.40V, 8.7V or 8.8V Packaging: DFN-10 (3 mm x 3 mm)
Datasheet
Description
The MCP73213 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73213 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmabed to be between 130 mA and 1100 mA. The MCP73213 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller:- Integrated Input Overvoltage Protection- Integrated Pass Transistor- Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells- Available options: 10% or Disable Battery Charge Voltage Options:- 8.20V, 8.40V, 8.7V or 8.8V Packaging: DFN-10 (3 mm x 3 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Cell Li-Ion/Li-Polymer Battery Charge Management Controller - MCP73213 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Cell Li-Ion/Li-Polymer Battery Charge Management Controller
MCP73213
Dual Cell Li-Ion/Li-Polymer Battery Charge Management Controller MCP73213
The MCP73213 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73213 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmabed to be between 130 mA and 1100 mA. The MCP73213 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package. Additional Features Complete Linear Charge Management Controller:- Integrated Input Overvoltage Protection- Integrated Pass Transistor- Integrated Current Sense- Integrated Reverse Discharge Protection Constant Current / Constant Voltage Operationwith Thermal Regulation Resistor Programmable Fast Charge Current: 130 mA - 1100 mA 4.15V Undervoltage Lockout (UVLO) 18V Absolute Maximum Input Overvoltage Protection (OVP): 13V Preconditioning of Deeply Depleted Cells- Available options: 10% or Disable Battery Charge Voltage Options:- 8.20V, 8.40V, 8.7V or 8.8V Packaging: DFN-10 (3 mm x 3 mm)

The MCP73213 is a dual cell, highly integrated Li-Ion battery charge management controller for use in space-limited and cost-sensitive applications. The MCP73213 can accept an absolute maximum of 18V input and provides a 13V overvoltage protection. The output current can be programmabed to be between 130 mA and 1100 mA. The MCP73213 is specified over the ambient temperature range of -40°C to +85°C and is available in a 10 lead, 3x3 mm DFN package.

Additional Features

    • Complete Linear Charge Management Controller:- Integrated Input Overvoltage Protection- Integrated Pass Transistor- Integrated Current Sense- Integrated Reverse Discharge Protection
    • Constant Current / Constant Voltage Operationwith Thermal Regulation
    • Resistor Programmable Fast Charge Current: 130 mA - 1100 mA
    • 4.15V Undervoltage Lockout (UVLO)
    • 18V Absolute Maximum Input
    • Overvoltage Protection (OVP): 13V
    • Preconditioning of Deeply Depleted Cells- Available options: 10% or Disable
    • Battery Charge Voltage Options:- 8.20V, 8.40V, 8.7V or 8.8V
    • Packaging: DFN-10 (3 mm x 3 mm)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP73213
Product Name Dual Cell Li-Ion/Li-Polymer Battery Charge Management Controller
Package Type Other; ['DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223357 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details