Manufacturer: Microchip Technology
Win Source Part Number: 926732-MCP73213-B6SI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP73213
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CONTRL LI-ION 2CEL 10DFN
BATT CHARGER, LI-ION/LI-POLY, 10DFN; Battery Type:Li-Ion, Li-Pol; Input Voltage:4V; Battery Charge Voltage:8.2V; Charge Current Max:1.1A; Battery IC Case Style:DFN; No. of Pins:10Pins; No. of Series Cells:2; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL LI-ION 2CEL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
MICROCHIP MCP73213-B6SI/MF. BATTERY CHARGER IC
IC BATT CONTRL LI-ION 2CEL 10DFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 926732-MCP73213-B6SI/MF | MCP73213-B6SI/MF-ND | 74R0746 | MCP73213-B6SI/MF | MCP73213-B6SI/MF | 536-MCP73213-B6SI/MF | MCP73213-B6SI/MF |
| Product Name | PMIC - PMIC - Battery Chargers - MCP73213-B6SI/MF | PMIC - Battery Chargers | Batt Charger, Li-Ion/li-Poly, 10Dfn; Battery Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | MICROCHIP MCP73213-B6SI/MF. BATTERY CHARGER IC | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 10-DFN (3x3) | 10-VFDFN Exposed Pad | DFN | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||||
| Pins | 10 | 10 | 10 |