Microchip Technology, Inc. PMIC - Battery Chargers MCP73114T-1NSI/MF

Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet
Description
IC BATT CONTRL LI-ION 1CEL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MCP73114T-1NSI/MF-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MCP73114T-1NSI/MF-ND
PMIC - Battery Chargers MCP73114T-1NSI/MF-ND
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - 1382869-MCP73114T-1NSI/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
1382869-MCP73114T-1NSI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers 1382869-MCP73114T-1NSI/MF
Win Source Part Number: 1382869-MCP73114T-1N SI/MF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers Package: Tape & Reel (TR) Standard Package: 3,300 pcs Fault Protection: Over Voltage Voltage - Supply (Max): 6.5V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.1A Battery Pack Voltage: 4.1V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP73114 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382869-MCP73114T-1NSI/MF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Package: Tape & Reel (TR)
Standard Package: 3,300 pcs
Fault Protection: Over Voltage
Voltage - Supply (Max): 6.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.1A
Battery Pack Voltage: 4.1V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP73114
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
PMIC - Battery Chargers - MCP73114T-1NSI/MF - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MCP73114T-1NSI/MF
PMIC - Battery Chargers MCP73114T-1NSI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site Datasheet
Battery Chargers - MCP73114T-1NSI/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MCP73114T-1NSI/MF
Battery Chargers MCP73114T-1NSI/MF
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MCP73114T-1NSI/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MCP73114T-1NSI/MF
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MCP73114T-1NSI/MF
IC BATT CONTRL LI-ION 1CEL 10DFN

IC BATT CONTRL LI-ION 1CEL 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MCP73114T-1NSI/MF-ND 1382869-MCP73114T-1NSI/MF MCP73114T-1NSI/MF MCP73114T-1NSI/MF MCP73114T-1NSI/MF
Product Name PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Pins 10
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
PMIC - Battery Chargers - MAX1645EEI - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 18.4 volts
Charge Current 3000 mA
View Details
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
5 suppliers