Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP-AMP, 10MHZ, -40 TO 125DEG C, TSSOP-14 ROHS COMPLIANT: YES
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 2367898 | 150-MCP6V99-E/ST-ND | MCP6V99-E/ST | MCP6V99-E/ST | 09AJ3144 | MCP6V99-E/ST |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Package Type | SC-70; SC-70-5 | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Pins | 5 | |||||
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps |