Microchip Technology, Inc. Instrumentation, Op Amps, Buffer Amps MCP6V97T-E/MNY

Description
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Request a Quote Datasheet
Description
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 150-MCP6V97T-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6V97T-E/MNYDKR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6V97T-E/MNYDKR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6V97T-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6V97T-E/MNYCT-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6V97T-E/MNYCT-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 150-MCP6V97T-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
150-MCP6V97T-E/MNYTR-ND
Instrumentation, Op Amps, Buffer Amps 150-MCP6V97T-E/MNYTR-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now Datasheet
Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip - 21AJ9711 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip
21AJ9711
Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip 21AJ9711
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TDFN-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:TDFN-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V97T-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V97T-E/MNY
Instrumentation, OP Amps, Buffer Amps MCP6V97T-E/MNY
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6V97T-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6V97T-E/MNY
Integrated Circuits (ICs) - Linear - Amplifiers MCP6V97T-E/MNY
IC OPAMP ZER-DRIFT 2CIRC 8TDFN

IC OPAMP ZER-DRIFT 2CIRC 8TDFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6V97T-E/MNY - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V97T-E/MNY
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V97T-E/MNY
IC OPAMP ZER-DRIFT 2CIRC 8TDFN

IC OPAMP ZER-DRIFT 2CIRC 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 150-MCP6V97T-E/MNYDKR-ND 21AJ9711 MCP6V97T-E/MNY MCP6V97T-E/MNY MCP6V97T-E/MNY
Product Name Instrumentation, Op Amps, Buffer Amps Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1.1 milliamps 1.1 milliamps 1.1 milliamps
Slew Rate 9.5 V/µs 9.5 V/µs 9.50E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data