Microchip Technology, Inc. 10 MHz, 1.1 mA, Zero-Drift Op Amps MCP6V97

Description
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI Rejection Small TDFN and MSOP packaging
Datasheet
Description
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI Rejection Small TDFN and MSOP packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz, 1.1 mA, Zero-Drift Op Amps - MCP6V97 - Microchip Technology, Inc.
Chandler, AZ, United States
10 MHz, 1.1 mA, Zero-Drift Op Amps
MCP6V97
10 MHz, 1.1 mA, Zero-Drift Op Amps MCP6V97
The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 10 MHz Enhanced EMI Rejection Small TDFN and MSOP packaging

The MCP6V96/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 10MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.4V with a maximum quiescent current of only 1.6 mA per channel.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of 150 nV/C
  • No 1/f noise
  • GBWP of 10 MHz
  • Enhanced EMI Rejection
  • Small TDFN and MSOP packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V97
Product Name 10 MHz, 1.1 mA, Zero-Drift Op Amps
Package Type ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
TLC374M Low-Power LinCMOS(TM) Quad Comparator - 5962-87659012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080701MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details