IC OPAMP ZER-DRIFT 2CIRC 8MSOP Product overview: MCP6V97-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V97-E/MS can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZER-DRIFT 2CIRC 8MSOP
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 2CIRC 8MSOP
IC OPAMP ZER-DRIFT 2CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2425145 | 687-MCP6V97-E/MS | 150-MCP6V97-E/MS-ND | MCP6V97-E/MS | 17AJ6043 | MCP6V97-E/MS | MCP6V97-E/MS | MCP6V97-E/MS |
| Product Name | Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Package Type | SOP; MSOP; MSOP | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Number of Pins | 8 | |||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 volts | 2.4 volts | |||||
| Quiescent Current (IQ) | 3200 to ? microamps |