IC OPAMP ZER-DRIFT 1CIRC SOT23-5 Product overview: MCP6V96T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V96T-E/OT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357481-MCP6V96T-E/O
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: MCP6V96
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.1mA
Current - Output / Channel: 40 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 9.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 2.4 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 10MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:9.5V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP-AMP, 10MHZ, -40 TO 125DEG C, SOT-23-5 ROHS COMPLIANT: YES
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V96T-E/OT | 1357481-MCP6V96T-E/OT | 150-MCP6V96T-E/OTDKR-ND | MCP6V96T-E/OT | MCP6V96T-E/OT | 21AJ9708 | MCP6V96T-E/OT | MCP6V96T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.4 volts | 2.4 volts | 2.4 volts | |||||
| Quiescent Current (IQ) | 1600 to ? microamps | |||||||
| Slew Rate | 9.5 V/µs | 9.5 V/µs | 9.5 V/µs | 9.5 V/µs | 9.50E-6 V/µs | 9.5 V/µs | ||
| Bandwidth | 10 MHz | 10 MHz |