The MCP6V94T-E/STVAO is a quad zero-drift operational amplifier designed for high precision applications. It features a low input offset voltage of ±9 µV and a maximum offset voltage drift of ±17 nV/°C, ensuring excellent DC accuracy over a wide temperature range of -40°C to +125°C. The amplifier operates with a supply voltage range of 2.4V to 5.5V and consumes a typical quiescent current of 1.1 mA per amplifier. With a gain bandwidth product of 10 MHz, the MCP6V94T-E/STVAO is unity-gain stable and offers rail-to-rail input and output capabilities, making it suitable for various applications including portable instrumentation, sensor conditioning, and medical devices. Enhanced electromagnetic interference rejection (EMIRR) at 1.8 GHz provides additional robustness in EMI-sensitive environments. The device is available in a compact TSSOP-14 package, facilitating integration into space-constrained designs.
IC OP AMP 4CH 14-TSSOP
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
Precision Amplifiers Quad, Zero-Drift Op Amp, E Temp
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V94T-E/STVAODKR-ND | MCP6V94T-E/STVAO | MCP6V94T-E/STVAO | MCP6V94T-E/STVAO | MCP6V94T-E/STVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | ||
| Slew Rate | 9.5 V/µs | 9.5 V/µs | 9.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) |