IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN Product overview: MCP6V92T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V92T-E/MNY can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Amplifier Type: Zero-Drift
Current - Input Bias: 2 pA
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
Precision Amplifiers CAN FD Transceiver with Silent Mode
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6V92T-E/MNY | MCP6V92T-E/MNYCT-ND | MCP6V92T-E/MNY | MCP6V92T-E/MNY | MCP6V92T-E/MNY | MCP6V92T-E/MNY | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Quiescent Current (IQ) | 3200 to ? microamps | ||||||
| Slew Rate | 9.5 V/µs | 9.5 V/µs | 9.50E-6 V/µs | 9.5 V/µs | |||
| Bandwidth | 10 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |