Microchip Technology, Inc. 5 MHz, 0.5 mA, Zero-Drift Op Amps MCP6V89

Description
The MCP6V86/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI rejection Small 14-pin TSSOP package
Datasheet
Description
The MCP6V86/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI rejection Small 14-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MHz, 0.5 mA, Zero-Drift Op Amps - MCP6V89 - Microchip Technology, Inc.
Chandler, AZ, United States
5 MHz, 0.5 mA, Zero-Drift Op Amps
MCP6V89
5 MHz, 0.5 mA, Zero-Drift Op Amps MCP6V89
The MCP6V86/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA per channel. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI rejection Small 14-pin TSSOP package

The MCP6V86/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA per channel.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of 150 nV/C
  • No 1/f noise
  • GBWP of 5 MHz
  • Enhanced EMI rejection
  • Small 14-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V89
Product Name 5 MHz, 0.5 mA, Zero-Drift Op Amps
Package Type ['TSSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLT1078QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962-8987101GA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details