Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SC-70-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SC-70-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 1357488-MCP6V86UT-E/
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Zero-Drift
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Base Product Number: MCP6V86
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 500µA
Current - Output / Channel: 40 mA
Number of Circuits: 1
Amplifier Type: Chopper (Zero-Drift)
Slew Rate: 4V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 25 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZER-DRIFT 1CIRC SC70-5 Product overview: MCP6V86UT-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V86UT-E/LTY can be used for catalog matching and distributor lookup.
IC OPAMP ZER-DRIFT 1CIRC SC70-5
IC OPAMP ZER-DRIFT 1CIRC SC70-5
OPAMP, 5MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SC70-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SC-70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V86UT-E/LTYTR-ND | 1357488-MCP6V86UT-E/LTY | 687-MCP6V86UT-E/LTY | MCP6V86UT-E/LTY | MCP6V86UT-E/LTY | 21AJ7212 | MCP6V86UT-E/LTY | MCP6V86UT-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 5Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | SC-70; Surface Mount | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |