Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Chopper (Zero-Drift) Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
OPAMP, 5MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP ZER-DRIFT 1CIRC SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 150-MCP6V86T-E/OTCT-ND | MCP6V86T-E/OT | MCP6V86T-E/OT | 21AJ7210 | MCP6V86T-E/OT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 5Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | ||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 |