Microchip Technology, Inc. 5 MHz, 0.5 mA, Zero-Drift Op Amps MCP6V82

Description
The MCP6V8x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA. Additional Features Zero Drift architecture Maximum offset of only 9 uV Maximum offset drift of 20 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI Rejection Small 2x3 TDFN and MSOP packaging
Datasheet
Description
The MCP6V8x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA. Additional Features Zero Drift architecture Maximum offset of only 9 uV Maximum offset drift of 20 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI Rejection Small 2x3 TDFN and MSOP packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MHz, 0.5 mA, Zero-Drift Op Amps - MCP6V82 - Microchip Technology, Inc.
Chandler, AZ, United States
5 MHz, 0.5 mA, Zero-Drift Op Amps
MCP6V82
5 MHz, 0.5 mA, Zero-Drift Op Amps MCP6V82
The MCP6V8x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA. Additional Features Zero Drift architecture Maximum offset of only 9 uV Maximum offset drift of 20 nV/C No 1/f noise GBWP of 5 MHz Enhanced EMI Rejection Small 2x3 TDFN and MSOP packaging

The MCP6V8x family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 5 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.2V with a maximum quiescent current of only 770 uA.

Additional Features

    • Zero Drift architecture
    • Maximum offset of only 9 uV
    • Maximum offset drift of 20 nV/C
    • No 1/f noise
    • GBWP of 5 MHz
    • Enhanced EMI Rejection
    • Small 2x3 TDFN and MSOP packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V82
Product Name 5 MHz, 0.5 mA, Zero-Drift Op Amps
Package Type ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLT1006AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 74AC521SJ - Lingto Electronic Limited
Specs
Device Type Comparators
View Details