Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Win Source Part Number: 1340046-MCP6V77T-E/M
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 25 µV
Current - Supply: 170µA (x2 Channels)
Current - Output / Channel: 26 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V77
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V77T-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V77T-E/MS can be used for catalog matching and distributor lookup.
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V77T-E/MSCT-ND | 1340046-MCP6V77T-E/MS | 687-MCP6V77T-E/MS | MCP6V77T-E/MS | MCP6V77T-E/MS | MCP6V77T-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Tape & Reel (TR) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |