Microchip Technology, Inc. 170 µA, 2 MHz Zero-Drift Op Amps MCP6V77

Description
The MCP6V76/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 2 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.0V with a maximum quiescent current of only 260 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small MSOP and 2x3 TDFN packaging
Datasheet
Description
The MCP6V76/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 2 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.0V with a maximum quiescent current of only 260 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small MSOP and 2x3 TDFN packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
170 µA, 2 MHz Zero-Drift Op Amps - MCP6V77 - Microchip Technology, Inc.
Chandler, AZ, United States
170 µA, 2 MHz Zero-Drift Op Amps
MCP6V77
170 µA, 2 MHz Zero-Drift Op Amps MCP6V77
The MCP6V76/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 2 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.0V with a maximum quiescent current of only 260 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 2 MHz Enhanced EMI Rejection Small MSOP and 2x3 TDFN packaging

The MCP6V76/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 2 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 2.0V with a maximum quiescent current of only 260 uA.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of 150 nV/C
  • No 1/f noise
  • GBWP of 2 MHz
  • Enhanced EMI Rejection
  • Small MSOP and 2x3 TDFN packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V77
Product Name 170 µA, 2 MHz Zero-Drift Op Amps
Package Type ['MSOP', 'TDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906622P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Analog - MTLM111MLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details