IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP Product overview: MCP6V77-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V77-E/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342809-MCP6V77-E/MS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Zero-Drift
Package: Tube
Number of Circuits: 2
Standard Package: 100
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 25 µV
Current - Supply: 170µA (x2 Channels)
Current - Output / Channel: 26 mA
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V77
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
2MHz 25uV 1pA Dual MSOP-8 Precision OpAmps ROHS
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
OPAMP, 2MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-MCP6V77-E/MS | 1342809-MCP6V77-E/MS | 150-MCP6V77-E/MS-ND | MCP6V77-E/MS | MCP6V77-E/MS | MCP6V77-E/MS | MCP6V77-E/MS | MCP6V77-E/MS | 64AH4027 |
| Product Name | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2Mhz, -40 To 125Degc; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 volts | 2 volts | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||
| Bandwidth | 2 MHz | 2 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |