Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Win Source Part Number: 1342771-MCP6V71UT-E/
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 8 µV
Current - Supply: 170µA
Current - Output / Channel: 26 mA
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6V71
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP ZERO-DRIFT 1CIRC SC70-5 Product overview: MCP6V71UT-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V71UT-E/LTY can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Precision Amplifiers Zero Drift Op Amp Single, E-Temp
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
OP-AMP, SINGLE, 2MHZ, 1V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP-AMP, SINGLE, 2MHZ, 1V/US, SC-70-5; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, 2 MHz, 1, 1 V/ s, 2V to 5.5V, SC-70, 5 RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6V71UT-E/LTYTR-ND | 1342771-MCP6V71UT-E/LTY | 687-MCP6V71UT-E/LTY | MCP6V71UT-E/LTY | MCP6V71UT-E/LTY | MCP6V71UT-E/LTY | MCP6V71UT-E/LTY | 92X8736 | 68Y1232 | MCP6V71UT-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 2Mhz, 1V/us, Sc-70-5; No. Of Amplifiers Microchip | Operational Amplifier, 2 Mhz, 1, 1 V/ S, 2V To 5.5V, Sc-70, 5 Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Surface Mount | SC-70; Surface Mount |