Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
OPAMP, 1MHZ, -40 TO 125DEGC; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TDFN-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 1MHZ, -40 TO 125DEGC ROHS COMPLIANT: YES
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6V67T-E/MNYCT-ND | MCP6V67T-E/MNY | 51AH8652 | MCP6V67T-E/MNY | MCP6V67T-E/MNY | MCP6V67T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Degc; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0800 milliamps | 0.0800 milliamps | 0.0800 milliamps | |||
| Slew Rate | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs | 0.4500 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad |