Microchip Technology, Inc. 80 µA, 1 MHz Zero-Drift Op Amps MCP6V66

Description
The MCP6V66/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 1 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 130 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 1 MHz Enhanced EMI Rejection Small SC70 and SOT-23 packaging
Datasheet
Description
The MCP6V66/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 1 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 130 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 1 MHz Enhanced EMI Rejection Small SC70 and SOT-23 packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 µA, 1 MHz Zero-Drift Op Amps - MCP6V66 - Microchip Technology, Inc.
Chandler, AZ, United States
80 µA, 1 MHz Zero-Drift Op Amps
MCP6V66
80 µA, 1 MHz Zero-Drift Op Amps MCP6V66
The MCP6V66/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 1 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 130 uA. Additional Features Zero-Drift architecture Maximum offset of only 25 uV Maximum offset drift of 150 nV/C No 1/f noise GBWP of 1 MHz Enhanced EMI Rejection Small SC70 and SOT-23 packaging

The MCP6V66/6U/7/9 family of operational amplifiers provides input offset voltage correction for very low offset and offset drift. These devices provide a gain bandwidth product of 1 MHz, are unity gain stable, have no 1/f noise, and provide superior CMRR and PSRR performance. These products operate with a single supply voltage as low as 1.8V with a maximum quiescent current of only 130 uA.

Additional Features

  • Zero-Drift architecture
  • Maximum offset of only 25 uV
  • Maximum offset drift of 150 nV/C
  • No 1/f noise
  • GBWP of 1 MHz
  • Enhanced EMI Rejection
  • Small SC70 and SOT-23 packaging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6V66
Product Name 80 µA, 1 MHz Zero-Drift Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1006AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9098001MPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details