Microchip Technology, Inc. Operational Amplifier IC MCP6V64-E/ST

Description
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V64-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V64-E/ST can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V64-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V64-E/ST can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6V64-E/ST is a quad operational amplifier designed for high DC precision applications. It features a maximum input offset voltage of ±8 µV and a drift of ±15 nV/°C, making it suitable for applications requiring stringent accuracy. The amplifier offers a minimum open-loop gain of 125 dB, a power supply rejection ratio (PSRR) of 117 dB, and a common mode rejection ratio (CMRR) of 120 dB, all at a supply voltage of 5.5V. It operates within a supply voltage range of 1.8V to 5.5V while consuming a typical quiescent current of 80 µA per amplifier. The MCP6V64-E/ST is designed with enhanced electromagnetic interference protection, boasting an electromagnetic interference rejection ratio (EMIRR) of 101 dB at 1.8 GHz. It is rail-to-rail at both input and output, ensuring maximum signal swing. The device is unity-gain stable with a typical gain bandwidth product of 1 MHz, making it versatile for various applications including portable instrumentation, sensor conditioning, and medical instrumentation. It operates over an extended temperature range of -40°C to +125°C and is available in a compact TSSOP-14 package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MCP6V64-E/ST is a quad operational amplifier designed for high DC precision applications. It features a maximum input offset voltage of ±8 µV and a drift of ±15 nV/°C, making it suitable for applications requiring stringent accuracy. The amplifier offers a minimum open-loop gain of 125 dB, a power supply rejection ratio (PSRR) of 117 dB, and a common mode rejection ratio (CMRR) of 120 dB, all at a supply voltage of 5.5V. It operates within a supply voltage range of 1.8V to 5.5V while consuming a typical quiescent current of 80 µA per amplifier. The MCP6V64-E/ST is designed with enhanced electromagnetic interference protection, boasting an electromagnetic interference rejection ratio (EMIRR) of 101 dB at 1.8 GHz. It is rail-to-rail at both input and output, ensuring maximum signal swing. The device is unity-gain stable with a typical gain bandwidth product of 1 MHz, making it versatile for various applications including portable instrumentation, sensor conditioning, and medical instrumentation. It operates over an extended temperature range of -40°C to +125°C and is available in a compact TSSOP-14 package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-MCP6V64-E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MCP6V64-E/ST
Operational Amplifier IC 687-MCP6V64-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V64-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V64-E/ST can be used for catalog matching and distributor lookup.

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP Product overview: MCP6V64-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6V64-E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1379134-MCP6V64-E/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1379134-MCP6V64-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1379134-MCP6V64-E/ST
Win Source Part Number: 1379134-MCP6V64-E/ST Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: MCP6V64 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 80µA (x4 Channels) Current - Output / Channel: 23 mA Number of Circuits: 4 Amplifier Type: Zero-Drift Slew Rate: 0.45V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 8 µV Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1379134-MCP6V64-E/ST
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: MCP6V64
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 80µA (x4 Channels)
Current - Output / Channel: 23 mA
Number of Circuits: 4
Amplifier Type: Zero-Drift
Slew Rate: 0.45V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 8 µV
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6V64-E/ST-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6V64-E/ST-ND
Instrumentation, Op Amps, Buffer Amps MCP6V64-E/ST-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V64-E/ST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6V64-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6V64-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6V64-E/ST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6V64-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site Datasheet
Op-Amp, 1Mhz, 0.45V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip - 55Y3302 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1Mhz, 0.45V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip
55Y3302
Op-Amp, 1Mhz, 0.45V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip 55Y3302
OP-AMP, 1MHZ, 0.45V/US, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, 1MHZ, 0.45V/US, 8UV, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6V64-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6V64-E/ST
Instrumentation, OP Amps, Buffer Amps MCP6V64-E/ST
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MCP6V64-E/ST
Operational Amplifiers - Op Amps MCP6V64-E/ST
Operational Amplifiers - Op Amps Zero Drift Op Amp Quad, E Temp

Operational Amplifiers - Op Amps Zero Drift Op Amp Quad, E Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6V64-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6V64-E/ST
Integrated Circuits (ICs) - Linear - Amplifiers MCP6V64-E/ST
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

IC OPAMP ZER-DRIFT 4CIRC 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6V64-E/ST 1379134-MCP6V64-E/ST MCP6V64-E/ST-ND MCP6V64-E/ST MCP6V64-E/ST 55Y3302 MCP6V64-E/ST MCP6V64-E/ST MCP6V64-E/ST
Product Name Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 1Mhz, 0.45V/us, 8Uv, Tssop-14; No. Of Amplifiers Microchip Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 volts 1.8 volts
Quiescent Current (IQ) 520 to ? microamps
Slew Rate 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 4.50E-7 V/µs
Bandwidth 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD621AR - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.8000 MHz
View Details
Audio Amplifier ICs - 2449781 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
IC CLK BUFFER 1:8 80MHZ 20SOIC - 815-CDC341DWRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 24 milliamps
View Details
2 suppliers